Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Board-to-Board Configuration | Parallel |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 360 |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | For 1.52 [.062] Daughtercard |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Card Edge Connector Socket 360 Position Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 1-145427-7?
Additional datasheets, footprints and schematics for 1-145427-7 are listed on our Part Details page. You can also find images and similar parts to 1-145427-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-145427-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-145427-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-145427-7 fall under?
The 1-145427-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-145427-7 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-145427-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-145427-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-145427-7 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-145427-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-145427-7 often in real-time on the comparison pages.
What if I can't find stock of 1-145427-7?
You can fill out our help required form which you can use to request a quote for 1-145427-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.