Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Brown |
Number of Positions | 5 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Height | 10mm, .39in |
Centerline | 5mm, .197in |
Length | 1.17in, 29.7mm |
Housing Material | Polyamide - GF |
Mounting Style | Free Hanging |
Mating Alignment Type | Keyed |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-144836-5?
Additional datasheets, footprints and schematics for 1-144836-5 are listed on our Part Details page. You can also find images and similar parts to 1-144836-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-144836-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-144836-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-144836-5 fall under?
The 1-144836-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-144836-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-144836-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-144836-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-144836-5 have stock available?
There is no stock from authorised distributors for 1-144836-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-144836-5 often in real-time on the comparison pages.
What if I can't find stock of 1-144836-5?
You can fill out our help required form which you can use to request a quote for 1-144836-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.