Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-P04 |
Prices starting from US$21.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.70
|
166
in stock
|
Buy Now | |
TTI Europe
from US$21.79
|
196
in stock
|
Buy Now | |
TE Store
from US$60.51
|
98
in stock
|
Buy Now | |
Avnet Abacus
-
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$40.45
|
-
|
Buy Now | |
Future Electronics
from US$28.75
|
-
|
Buy Now | |
Avnet America
from US$27.56
|
-
|
Buy Now | |
RS Americas
from US$28.04
|
-
|
Buy Now | |
Boersig
from US$28.52
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Shell Material | CuZn |
Number of Positions | 4 |
Contact Type | Pin |
Wire Size | .25mm², 24AWG |
Assembly Length | 40mm |
Operating Voltage | 60VAC |
Centerline (Pitch) | 40mm |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Sealable | Yes |
Connector Style | Plug |
Product Type | Connector |
Prewired | No |
Operating Temperature Range | -40 – 80°C |
04P PIN PLUG CIRCULAR SIGNAL | TTI Europe |
Triad 01 4 way cable mount plug,3A | RS |
T01-0550-P04-MALE PLUG CONNECTOR SOLDER Connector System: Cable-to-Cable Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 4 Wire & Cable | Standard Circular Connector | Part Number: 1-1437719-8 | Internal Number: 1-1437719-8 | Alias Number: T01-0550-P04 | TE Connectivity | TE Store |
Conn Shielded Circular Subminiature PIN 4 POS Solder ST Cable Mount 4 Terminal 1 Port | Avnet Abacus |
T01-0550-P04-Male Plug Connector Solder |Amp Te Connectivity 1-1437719-8 | Newark Electronics |
TRIAD 01 Series, 4 Pole Cable Mount Subminiature Connector Plug | TE Connectivity 1-1437719-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1437719-8?
Additional datasheets, footprints and schematics for 1-1437719-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437719-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437719-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437719-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437719-8 fall under?
The 1-1437719-8 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1437719-8 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437719-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437719-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437719-8 have stock available?
Authorised distributors including TTI Europe, RS, TE Store, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1-1437719-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437719-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437719-8?
You can fill out our help required form which you can use to request a quote for 1-1437719-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.