Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437664-1 |
Prices starting from US$3.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$6.56
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$6.42
|
127
in stock
|
Buy Now | |
Distrelec
from US$5.73
|
127
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Positions | 8 |
Number of Levels | 1 |
Number of Rows | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 77.7mm, 3.0589in |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Housing Material | Polyamide |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Material | Steel |
Mounting Bushing | With |
Screw Size | 6-32 |
Top Hardware | Binding Combo Head |
Mounting Angle | Vertical |
Screw Plating Material | Zinc |
Screw Head Type | Combo Phil-Slot |
Mounting Ears | Without |
Mounting Insert | Without |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Package |
Packaging Quantity | 25 |
Profile | Low |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Block Style | Flat |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Barrier Terminal Blocks Nc6-P107-08 |Amp Te Connectivity 1-1437664-1 | Newark Electronics |
TE Connectivity - AMP NC6-P107-08%3DNC6 ASSEMBLY | Distrelec |
Buchanan 8 Position 9.53mm Pitch Single Row 12-22 AWG Dual Barrier Strip | Future Electronics |
Conn Barrier Strip 8 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Connector Barrier Terminal Block 8 Position 9.53mm Solder Straight Through Hole 20A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1437664-1?
Additional datasheets, footprints and schematics for 1-1437664-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437664-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437664-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437664-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437664-1 fall under?
The 1-1437664-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437664-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437664-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437664-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437664-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-1437664-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437664-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437664-1?
You can fill out our help required form which you can use to request a quote for 1-1437664-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.