Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437659-2 |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
480
in stock
|
Buy Now | |
Distrelec
from US$2.09
|
480
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Positions | 2 |
Number of Rows | 1 |
Blade Size | .187 x .032in, 4.75 x .81mm |
Terminal Plating Finish | Bright |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | 18 – 10AWG, 22 – 10AWG, .326 – 5.26mm² |
Length | 24.08mm, .948in |
Voltage | 600V |
Current Rating (Max) | 30A |
Current Rating | 30A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 11.1mm, .4375in |
UL Flammability Rating | UL 94V-0 |
Top Hardware | Wire Clamp Combo Head |
Screw Material | Steel |
Mounting Insert | Without |
Mounting Options | None |
Mounting Angle | Vertical |
Screw Plating Material | Zinc Chromate |
Screw Head Type | Combo Phil-Slot |
Screw Size | 8-32 |
Mounting Ears | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 240 |
Packaging Method | Package |
Product Type | Barrier Strip |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Barrier Terminal Blocks 8Qcv-02-008=8Qcv Assy |Amp Te Connectivity 1-1437659-2 | Newark Electronics |
Barrier Terminal Blocks 8QCV-02-008=8QCV ASSY | Rapid Electronics |
TE Connectivity 8QCV-02-008 8QCV ASSY Barrier Terminal B | Distrelec |
BARRIER - PCB MOUNT TERMINAL BLOCKS | Farnell |
Conn Barrier Strip 5 POS 11.12mm Solder Lug ST Cable Mount 30A/Contact | Avnet America |
Terminal Strip Connector, 8QCV-02-008 8QCV ASSY | TE Connectivity 1-1437659-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1437659-2?
Additional datasheets, footprints and schematics for 1-1437659-2 are listed on our Part Details page. You can also find images and similar parts to 1-1437659-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437659-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437659-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437659-2 fall under?
The 1-1437659-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437659-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437659-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437659-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437659-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1437659-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437659-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1437659-2?
You can fill out our help required form which you can use to request a quote for 1-1437659-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.