Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437652-1 |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 11 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Terminal Plating Finish | Bright |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 4.186in, 106.324mm |
Voltage | 300V |
Current Rating | 25A |
Current Rating (Max) | 25A |
Housing Material | Thermoplastic |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Mounting Ears | Without |
Screw Material | Steel |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Head Type | Wire Clamp Combo Head |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Right Angle |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 75 |
Packaging Method | Package |
Block Style | Open Bottom with Standoffs |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit |
Conn Barrier Strip 11 POS 9.53mm Solder RA Thru-Hole 25A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437652-1?
Additional datasheets, footprints and schematics for 1-1437652-1 are listed on our Part Details page. You can also find images and similar parts to 1-1437652-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437652-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437652-1 fall under?
The 1-1437652-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437652-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437652-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437652-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437652-1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 1-1437652-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437652-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1437652-1?
You can fill out our help required form which you can use to request a quote for 1-1437652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.