Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437649-5 |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Positions | 12 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 100.71mm, 3.955in |
Wire Size | .326 – 3.31mm², 22 – 12AWG |
Voltage | 150V, 300V |
Current Rating | 20A |
Current Rating (Max) | 20A |
Housing Material | Polyamide |
Centerline (Pitch) | .325in, 8.26mm |
UL Flammability Rating | UL 94V-0 |
Screw Plating Finish | Bright |
Mounting Ears | Without |
Mounting Options | None |
Screw Size | 4-40 |
Screw Material | Steel |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Combo Phil-Slot |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 140 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Buchanan 12 Position 8.26 mm Pitch Single Row 22-12 AWG Tri-Barrier Strip | Future Electronics |
Conn Barrier Strip 12 POS 8.26mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Terminal Strip Connector, 4PCV-12-006 4PCV ASSEMBLY | TE Connectivity 1-1437649-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1437649-5?
Additional datasheets, footprints and schematics for 1-1437649-5 are listed on our Part Details page. You can also find images and similar parts to 1-1437649-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437649-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437649-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437649-5 fall under?
The 1-1437649-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437649-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437649-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437649-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437649-5 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1437649-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437649-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1437649-5?
You can fill out our help required form which you can use to request a quote for 1-1437649-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.