Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437624-7 |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.89
|
572
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.89
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$4.80
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.06
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
RS Americas
from US$4.24
|
-
|
Buy Now | |
Distrelec
from US$4.30
|
-
|
Buy Now | |
Sager
from US$2.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Spinner | Without |
Knob Design | Ribbed |
Skirt | With |
Spin Plate | Without |
Diameter | 1.38in, 34.9mm |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | On Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
PKA90B1/4=KNOB PLASTIC 1/ 4 IN | Heilind Electronics |
Knobs&dials Phen Ribd W/ Lne Ind |Amp Te Connectivity 1-1437624-7 | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Alcoswitch PKA, Switch Knob, Phenolic, .25 in, 34.9mm Diameter | TE Connectivity 1-1437624-7 | RS Americas |
TE Connectivity - AMP Knob PKA90B1/4%3DKNOB PLASTIC 1/4 IN | Distrelec |
Knobs & Dials PHEN RIBD W/ LNE IND | Sager |
Where can I find additional details, specifications and documents for a 1-1437624-7?
Additional datasheets, footprints and schematics for 1-1437624-7 are listed on our Part Details page. You can also find images and similar parts to 1-1437624-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437624-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437624-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437624-7 fall under?
The 1-1437624-7 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1-1437624-7 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437624-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437624-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437624-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1437624-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437624-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1437624-7?
You can fill out our help required form which you can use to request a quote for 1-1437624-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.