Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437580-9 |
Prices starting from US$11.66
Actuator Travel | .12in, 3.05mm |
---|---|
Actuator Color | Black |
Actuator Material | PPS |
Terminals Connected | 2-1 |
Number of Positions | 2 |
Operating Function | On None On |
Number of Actuators | Single |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
PCB Tail Length | .135in, 3.44mm |
Actuator Length | 2.79mm, .11in |
Width | .25in, 6.35mm |
Length | 11.94mm, .4701in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Extended |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mounting Type | Through Hole |
Packaging Method | Tray |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Top |
Termination Type | PC |
Slide Switches SLIDE SWITCH INSTRUMENTATION | Rapid Electronics |
SLIDE SWITCH, SPDT, 0.02A, 20V, TH | Farnell |
Mssa101Dgra=Sw Slide W/Ra Term |Amp Te Connectivity 1-1437580-9 | Newark Electronics |
Switch Slide ON None ON SPDT Side Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1437580-9?
Additional datasheets, footprints and schematics for 1-1437580-9 are listed on our Part Details page. You can also find images and similar parts to 1-1437580-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437580-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437580-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437580-9 fall under?
The 1-1437580-9 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437580-9 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437580-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437580-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437580-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-1437580-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437580-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1437580-9?
You can fill out our help required form which you can use to request a quote for 1-1437580-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.