Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437565-8 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,230
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
565
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 9.178oz, 260g |
---|---|
Case Material | PPS |
Case Color | Black |
Actuator Color | Brown |
Actuator Material | PPS |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Cover Material | Nickel, Silver |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Button Width | .118in, 2.99mm |
Switch Height | .122in |
Actuator Length | .01in, .27mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Illuminated | No |
Dust Proof | No |
Leg Style | Standard |
Actuator Style | Round |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R | Avnet America |
Tactile Switches TACTILE SWITCH 12VDC 2.54N | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 2.54N 6.2 x 6mm | Distrelec |
TACTILE SWITCHES | Farnell |
Switch Tactile SMT Gull wing | RS |
Microswitch TACT | Transfer Multisort Elektronik |
FSM1LP Series SPST Off-Mom 260 gf 12 V Surface Mount Low Profile Tactile Switch | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1437565-8?
Additional datasheets, footprints and schematics for 1-1437565-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437565-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437565-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437565-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437565-8 fall under?
The 1-1437565-8 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1437565-8 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437565-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437565-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437565-8 have stock available?
Authorised distributors including TTI Europe, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1437565-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437565-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437565-8?
You can fill out our help required form which you can use to request a quote for 1-1437565-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.