Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1437418-8 |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Length | 76.2mm, 3in |
Centerline (Pitch) | .375in, 9.53mm |
Packaging Method | Package |
Packaging Quantity | 50 |
Product Type | Barrier Strip |
6C1N06=SSB 3/8 SAFE CVR 6 CKT | Rapid Electronics |
TE Connectivity 6C1N06 SSB 3/8 SAFE CVR 6 CKT Terminal B | Distrelec |
6C1N06=Ssb 3/8 Safe Cvr 6 Ckt |Amp Te Connectivity 1-1437418-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1437418-8?
Additional datasheets, footprints and schematics for 1-1437418-8 are listed on our Part Details page. You can also find images and similar parts to 1-1437418-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1437418-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1437418-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1437418-8 fall under?
The 1-1437418-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1437418-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1437418-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1437418-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1437418-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1437418-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1437418-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1437418-8?
You can fill out our help required form which you can use to request a quote for 1-1437418-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.