Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423155-4 |
Contact Arrangement | 4 Form C (4PDT) |
---|---|
Contact Current Rating | 10A |
Contact Number of Poles | 4 |
Terminal Type | Plug-In |
Length | 45mm, 1.772in |
Dimensions (L x W x H) (Approximate) | 45 x 45 x 109mm |
Width | 45mm, 1.722in |
Height | 118mm, 4.64in |
Coil Power Rating (DC) | 6mW |
Input Voltage | 250VDC |
Coil Type | Monostable |
Actuating System | DC |
Contact Switching Voltage (Max) | 120VAC |
Contact Voltage Rating | 120VAC |
Coil Voltage Rating | 250VDC |
Coil Magnetic System | Monostable, DC |
Mounting Type | Socket |
Relay Style | Power |
Relay Type | Control |
Product Type | Relay |
Termination Type | 16 Flat Base Pins |
Operating Temperature Range | 0 – 60°C |
Electromechanical Relay SPDT 10A 250VDC Socket | Avnet America |
TIMER RELAY | TTI Europe |
Low Signal Relays - PCB RELAY 250VDC | Sager |
Where can I find additional details, specifications and documents for a 1-1423155-4?
Additional datasheets, footprints and schematics for 1-1423155-4 are listed on our Part Details page. You can also find images and similar parts to 1-1423155-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423155-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423155-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423155-4 fall under?
The 1-1423155-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1423155-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423155-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423155-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423155-4 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1-1423155-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423155-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1423155-4?
You can fill out our help required form which you can use to request a quote for 1-1423155-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.