Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1423155-0 |
Prices starting from US$333.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$409.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$498.96
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$347.00
|
14
in stock
|
Buy Now | |
Distrelec
from US$447.32
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$426.78
|
-
|
Buy Now | |
Avnet America
from US$359.71
|
-
|
Buy Now | |
Sager
from US$333.42
|
-
|
Buy Now |
Contact Number of Poles | 4 |
---|---|
Terminal Type | Plug-In |
Contact Current Rating | 10A |
Contact Arrangement | 4 Form C (4PDT) |
Length | 1.772in, 45mm |
Width | 45mm, 1.722in |
Dimensions (L x W x H) (Approximate) | 45 x 45 x 109mm |
Height | 4.64in, 118mm |
Coil Power Rating (DC) | 6mW |
Coil Type | Monostable |
Input Voltage | 125VDC |
Actuating System | DC |
Contact Switching Voltage (Max) | 120VAC |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 125VDC |
Coil Special Features | LED |
Mounting Type | Socket |
Option | Coil Energization Light |
Relay Type | Control |
Relay Style | Power |
Product Type | Relay |
Termination Type | 16 Flat Base Pins |
Operating Temperature Range | 0 – 60°C |
Low Signal Relays-PCB RLY 125VDC LED | Rapid Electronics |
TE Connectivity GPDQ RLY 125VDC LED Power/Signal Relay 4 | Distrelec |
SIGNAL RELAYS | Farnell |
Gpdq=Rly,125Vdc,led Rohs Compliant: No |Agastat Te Connectivity 1-1423155-0 | Newark Electronics |
Electromechanical Relay SPDT 10A 125VDC Socket | Avnet America |
Low Signal Relays - PCB RLY 125VDC LED | Sager |
Where can I find additional details, specifications and documents for a 1-1423155-0?
Additional datasheets, footprints and schematics for 1-1423155-0 are listed on our Part Details page. You can also find images and similar parts to 1-1423155-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1423155-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1423155-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1423155-0 fall under?
The 1-1423155-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1423155-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1423155-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1423155-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1423155-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1423155-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1423155-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1423155-0?
You can fill out our help required form which you can use to request a quote for 1-1423155-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.