Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | .0988oz, 2.8g |
---|---|
Contact Material | AgNi |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (CO) |
Width | 7.2mm, .283in |
Dimensions (L x W x H) (Approximate) | .590 x .295 x .377in, 15 x 7.5 x 10mm |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 14 – 16 mm |
Height | 9.9mm, .39in |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Width Class (Mechanical) | 6 – 8 mm |
Length | 14.6mm, .575in |
Insulation Clearance Class | 0 – 2.5mm |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Special Features | Overmolded Coil |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 150 – 200 mW |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Power Consumption | 200mW |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Power Rating (DC) | 200mW |
Coil Resistance | 45Ω |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Coil Voltage Rating | 3VAC |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Packaging Method | Tube, Box & Tube |
Relay Type | P2 Relay V23079 |
Relay Style | P2 V23079 Relay |
Product Type | Relay |
Isolation (HF Parameter) | -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Where can I find additional details, specifications and documents for a 1-1422025-1?
Additional datasheets, footprints and schematics for 1-1422025-1 are listed on our Part Details page. You can also find images and similar parts to 1-1422025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1422025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1422025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1422025-1 fall under?
The 1-1422025-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1422025-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1422025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1422025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1422025-1 have stock available?
There is no stock from authorised distributors for 1-1422025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1422025-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1422025-1?
You can fill out our help required form which you can use to request a quote for 1-1422025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.