Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G1506-D102 |
Prices starting from US$1.86
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Blank Cavity Position | 3 |
Mating Tab Width | .64mm, .025in |
Height | 19.6mm, .772in |
Length | 31.4mm, 1.236in |
Width | .965in, 24.5mm |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 600 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Housing, Rcpt, 6Pos | Newark Electronics |
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing MARKET 1X6 FEMALE SEALED | Distrelec |
Where can I find additional details, specifications and documents for a 1-1419168-2?
Additional datasheets, footprints and schematics for 1-1419168-2 are listed on our Part Details page. You can also find images and similar parts to 1-1419168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1419168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1419168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1419168-2 fall under?
The 1-1419168-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1419168-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1419168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1419168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1419168-2 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 1-1419168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1419168-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1419168-2?
You can fill out our help required form which you can use to request a quote for 1-1419168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.