Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Number of Sections | 1 |
Number of Positions | 6 |
Number of Rows | 1 |
Tab Thickness | .63mm, .025in |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .394in, 10mm |
Length | .984in, 25mm |
Operating Voltage | 12VAC |
Centerline (Pitch) | .1in, 2.54mm |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Signal |
Interface Number | 114-18063-073 |
Packaging Type | Tray |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Shrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1418888-5?
Additional datasheets, footprints and schematics for 1-1418888-5 are listed on our Part Details page. You can also find images and similar parts to 1-1418888-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418888-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418888-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418888-5 fall under?
The 1-1418888-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1418888-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418888-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418888-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418888-5 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for 1-1418888-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418888-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1418888-5?
You can fill out our help required form which you can use to request a quote for 1-1418888-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.