Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1A4-D024 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
29
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
332,500
in stock
|
Buy Now | |
TE Store
from US$3.24
|
26,363
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
12,140
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
2,703
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
288
in stock
|
Buy Now | |
element14
from US$1.47
|
288
in stock
|
Buy Now | |
Farnell
from US$1.40
|
288
in stock
|
Buy Now | |
Distrelec
from US$2.27
|
237
in stock
|
Buy Now | |
Schukat Electronic
from US$1.11
|
100
in stock
|
Buy Now | |
Conrad
from US$2.66
|
69
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,180
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.29
|
-
|
Buy Now | |
Sager
from US$1.78
|
-
|
Buy Now |
Product Weight | .353oz, 10g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Making Current | 30A |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 16A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
RZ03-1A4-D024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 1-1415899-7 | Internal Number: 1-1415899-7 | Alias Number: RZ03-1A4-D024 | TE Connectivity | TE Store |
RZ Series 24 V 16 A Power PC Pin PCB Mount General Purpose Industrial Relay | Future Electronics |
General Purpose Relays RZ03-1A4-D024 RELAY | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relay, Rz Series, Power, Non Latching, Spst-No, 24 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity 1-1415899-7 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
TE Connectivity - Schrack PCB Power Relay RZ 1NO 16A DC 24V 1.44kOhm | Distrelec |
Relay SPST 16A 24V 1440R | Schukat Electronic |
Additional technical information: Type of relay mounting: PCBsealing class: RTIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 16contact cut-in current (A): 30contact limit current (A): 16contact numbers of the poles: 1magnet system: Monostable, DC | Conrad |
Relay Power PCB 16A SPST-NO 24VDC | RS |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
General Purpose Relays RZ03-1A4-D024 RELAY RZ-SERIES | Sager |
Where can I find additional details, specifications and documents for a 1-1415899-7?
Additional datasheets, footprints and schematics for 1-1415899-7 are listed on our Part Details page. You can also find images and similar parts to 1-1415899-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415899-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415899-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415899-7 fall under?
The 1-1415899-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415899-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415899-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415899-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415899-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1-1415899-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415899-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1415899-7?
You can fill out our help required form which you can use to request a quote for 1-1415899-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.