Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT334012WG |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.74
|
7,828
in stock
|
Buy Now | |
Rapid Electronics
from US$2.31
|
7,828
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$3.01
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
Boersig
from US$2.18
|
-
|
Buy Now | |
TE Store
from US$5.41
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now | |
Farnell
from US$2.83
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 10 – 20A |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Width | 12.7mm, .5in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 360Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Power Rating DC | 400mW |
Contact Limiting Short-Time Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Carton, Box & Tube |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
TE Connectivity - AMP Power Relay RT334012WG | Distrelec |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
Power Relay, Spst-No, 16A, 250V, Pcb Rohs Compliant: Yes |Schrack Te Connectivity 1-1415527-1.. | Newark Electronics |
TE | RS Americas |
Special Order: RT334012WG Power Relay | Part Number: 1-1415527-1 | Internal Number: 1-1415527-1 | Alias Number: RT334012WG | TE Connectivity | TE Store |
General Purpose Relays RT334012WG | Sager |
Where can I find additional details, specifications and documents for a 1-1415527-1?
Additional datasheets, footprints and schematics for 1-1415527-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415527-1 fall under?
The 1-1415527-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415527-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415527-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet Abacus, Newark Electronics and Avnet America have stock available or on a lead time for 1-1415527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415527-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415527-1?
You can fill out our help required form which you can use to request a quote for 1-1415527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.