Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE014F05 |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.92
|
2,780
in stock
|
Buy Now | |
Rapid Electronics
from US$4.11
|
4,780
in stock
|
Buy Now | |
Chip One Stop
from US$4.45
|
2,780
in stock
|
Buy Now | |
Farnell
from US$5.36
|
2,230
in stock
|
Buy Now | |
TE Store
from US$10.25
|
1,412
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.46
|
415
in stock
|
Buy Now | |
element14
from US$4.30
|
169
in stock
|
Buy Now | |
TTI Europe
from US$3.15
|
125
in stock
|
Buy Now | |
Conrad
from US$8.55
|
89
in stock
|
Buy Now | |
Distrelec
from US$5.43
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,700
in stock
|
Buy Now | |
Future Electronics
from US$3.76
|
-
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
RS Americas
from US$6.76
|
-
|
Buy Now | |
Boersig
from US$4.13
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | .1764oz, 5g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Product Width | .394in, 10mm |
Height Class (Mechanical) | 9 – 10mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | 10mm, .394in |
Width Class (Mechanical) | 8 – 10mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 200mW |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 125Ω |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Coil Voltage Rating | 6VDC |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Carton |
実装方法 | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays PE014F05 | Rapid Electronics |
Pe014F05 |Amp Te Connectivity 1-1415390-1 | Newark Electronics |
POWER RELAY, SPDT, 250VAC, 5A | Farnell |
PE014F05 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 200 mW Coil Resistance: 125 Ω Coil Voltage Rating: 6 VDC Standard Bistable, 1 Coil, Polarized 200 mW 125 Ω | Power Relay | Part Number: 1-1415390-1 | Internal Number: 1-1415390-1 | Alias Number: PE014F05 | TE Connectivity | TE Store |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, PCB SPCO 5vDC | element14 |
POWER RELAY 5V 5A 1CO THT | TTI Europe |
Proven PE as a bistable relays for battery applications | Conrad |
TE Connectivity - Schrack PCB Power Relay PE 1CO 5A DC 5V 125Ohm | Distrelec |
Electromechanical Relay SPDT 5A 5VDC 125Ohm Through Hole | Avnet Abacus |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1415390-1?
Additional datasheets, footprints and schematics for 1-1415390-1 are listed on our Part Details page. You can also find images and similar parts to 1-1415390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1415390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1415390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1415390-1 fall under?
The 1-1415390-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1415390-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1415390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1415390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1415390-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1-1415390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1415390-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1415390-1?
You can fill out our help required form which you can use to request a quote for 1-1415390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.