Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | 1.2oz, 35g |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Current Class | 30 – 50 A |
Contact Arrangement | 1 Form C (CO) |
Contact Base Material | Ag Alloy |
Length | 28mm, 1.102in |
Width | 28mm, 1.102in |
Width Class (Mechanical) | 25 – 30 mm |
Height | 25.5mm, 1.004in |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 25 – 30 mm |
Coil Power Rating Class | <1.5WW |
Coil Suppression | Rp 680Ω |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Short-Time Current | 240A |
Contact Limiting Making Current | 120A |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Contact Limiting Breaking Current | 60A |
Current Rating (85°C) | 60A |
Contact Limiting Continuous Current | 60A |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay F4 A |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Category of Protection | RTI |
TE | RS Americas |
AUTOMOTIVE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1414687-0?
Additional datasheets, footprints and schematics for 1-1414687-0 are listed on our Part Details page. You can also find images and similar parts to 1-1414687-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1414687-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1414687-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1414687-0 fall under?
The 1-1414687-0 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1414687-0 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1414687-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1414687-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1414687-0 have stock available?
Authorised distributors including Avnet America, RS Americas, Boersig and TTI Europe have stock available or on a lead time for 1-1414687-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1414687-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1414687-0?
You can fill out our help required form which you can use to request a quote for 1-1414687-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.