Status: | Unknown |
---|---|
Series: | RACON 12 Series |
RoHS: | Unknown |
Product Range | RACON 12 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 360gf |
Contact Rating | 100mA at 42VDC |
Switch Dimensions (L x W) | 12mm x 12mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 42V |
Operating Force | 3.6N |
Switch Terminals | Solder |
Tactile Switch, RACON 12 SMT, 1 SPST-NO, Top Actuated, 0.1mA, 42VAC/DC, Gull Wing | RAFI 1.14.001.503/0000 | RS Americas |
SWITCH, SPST-NO, 0.1A, 42V, GULLWING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Racon 12 Keyswitch Smd |C&k Components 1.14001.5030000 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.14.001.503/0000?
Additional datasheets, footprints and schematics for 1.14.001.503/0000 are listed on our Part Details page. You can also find images and similar parts to 1.14.001.503/0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.14.001.503/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.14.001.503/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.14.001.503/0000 fall under?
The 1.14.001.503/0000 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1.14.001.503/0000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.14.001.503/0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.14.001.503/0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.14.001.503/0000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.14.001.503/0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.14.001.503/0000 often in real-time on the comparison pages.
What if I can't find stock of 1.14.001.503/0000?
You can fill out our help required form which you can use to request a quote for 1.14.001.503/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.