Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RP821F12 |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.53
|
596
in stock
|
Buy Now | |
Rapid Electronics
from US$24.98
|
596
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
596
in stock
|
Buy Now | |
Distrelec
from US$18.35
|
596
in stock
|
Buy Now | |
Avnet America
from US$22.84
|
-
|
Buy Now | |
TTI Europe
from US$19.66
|
-
|
Buy Now | |
Sager
from US$25.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Output Switching | Random |
---|---|
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Material | Ag, Gold Flashed |
Contact Current Class | 5 – 10A |
Contact Arrangement | 2 Form C (2 CO) |
Contact Plating Material | Silver-Nickel Gold Covered |
Switch Arrangement | (2) x 1 Form C |
Base Dimensions | 29x12.6mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.6 x 25.5mm |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 1250mW |
Contact Switching Voltage (Max) | 300VDC, 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Contact Limiting Continuous Current | 8A |
Contact Limiting Short-Time Current | 10A |
Coil Resistance | 105Ω |
Coil Power Rating Class | 1000 – 1500mW |
Coil Special Features | Magnetic Latching |
Coil Current | .114A |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Power Rating | 1.25W |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 8A |
Coil Magnetic System | Bistable, 2 Coils |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
General Purpose Relays Rp821F12 |Amp Te Connectivity 1-1393845-0 | Newark Electronics |
General Purpose Relays RP821F12 | Rapid Electronics |
TE Connectivity RP821F12 Power/Signal Relay 2 Form C 0.1 | Distrelec |
General Purpose Relays Power PCB Relay RP II/2 | Avnet America |
INDUSTRY RELAY | TTI Europe |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393845-0?
Additional datasheets, footprints and schematics for 1-1393845-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393845-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393845-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393845-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393845-0 fall under?
The 1-1393845-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393845-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393845-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393845-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393845-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1393845-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393845-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393845-0?
You can fill out our help required form which you can use to request a quote for 1-1393845-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.