Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154Z1028 |
Prices starting from US$37.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$61.97
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$44.27
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$68.65
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$46.60
|
6
in stock
|
Buy Now | |
element14
from US$120.99
|
2
in stock
|
Buy Now | |
Farnell
from US$43.84
|
2
in stock
|
Buy Now | |
Avnet America
from US$37.00
|
-
|
Buy Now | |
RS Americas
from US$44.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polycarbonate |
---|---|
Grounding Provision | With |
Contact Plating Material | Silver |
Contact Base Material | Copper Tin |
Socket Type | Printed Circuit Board |
Terminal Configuration | PC |
Product Type | Socket |
Relay Sockets&Hardware V23154Z1028 | Rapid Electronics |
TE Connectivity V23154Z1028 Relay Sockets & Hardware V23 | Distrelec |
V23154Z1028 Rohs Compliant: Yes |Axicom Te Connectivity 1-1393824-0 | Newark Electronics |
SOCKET, CRADLE, 6 POLE | element14 |
Conn Relay Socket SKT Solder ST Thru-Hole | Avnet America |
Relay Socket, Shrack, 6 Pole socket for 6PCO cradle relay | TE Connectivity 1-1393824-0 | RS Americas |
Relay Sockets & Hardware RELAY SOCKET ACCESS | Sager |
Where can I find additional details, specifications and documents for a 1-1393824-0?
Additional datasheets, footprints and schematics for 1-1393824-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393824-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393824-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393824-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393824-0 fall under?
The 1-1393824-0 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1393824-0 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393824-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393824-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393824-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 1-1393824-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393824-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393824-0?
You can fill out our help required form which you can use to request a quote for 1-1393824-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.