Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393793-9 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
76
units
|
Buy Now |
![]() |
Rapid Electronics |
4,692
units
|
Buy Now |
![]() |
RS Americas |
1,931
units
|
Buy Now |
![]() |
Farnell |
953
units
|
Buy Now |
![]() |
Newark Electronics |
953
units
|
Buy Now |
![]() |
element14 |
953
units
|
Buy Now |
![]() |
Electro Sonic |
293
units
|
Buy Now |
![]() |
Onlinecomponents.com |
293
units
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Weight | 6g, .2116oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 2 – 5 A |
Contact Number of Poles | 2 |
Contact Current Rating | 3A |
Contact Plating Material | Gold |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Width | .394in, 10mm |
Length Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 8 – 10 mm |
Length | 20.2mm, .795in |
Height | .433in, 11mm |
Height Class (Mechanical) | 10 – 11 mm |
Coil Power Rating Class | 500 – 600 mW |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Breaking Current | 3A |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4 @ 900MHz |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Making Current | 3A |
Coil Resistance | 280Ω |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Coil Type | Monostable |
Contact Voltage Rating | 250VAC, 220VDC |
Contact Limiting Continuous Current | 3A |
Coil Power Rating (DC) | 515mW |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Actuating System | AC/DC |
Power Consumption | 550mW |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Insulation Initial Resistance | 1000MΩ |
Coil Voltage Rating | 12VDC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube, Box & Tube |
Product Type | Relay |
Relay Type | D2n Relay V23105 |
Relay Style | D2n Relay |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Isolation (HF Parameter) | -20.7dB @ 900MHz, -39dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Low Signal Relays - PCB V23105A5503A201 | Rapid Electronics |
Relay, Through-Hole, 3A, 12VDC, DPDT, Telecom, PC Pin, V23105 Axicom Series | RS Americas |
RELAY TELECOM DPDT 1A 12VDC | Dan-Mar Components |
TE Connectivity - Axicom Signal Relay D2n, 2CO, DC, 12V, 3A, 280Ohm | Distrelec |
RELAY DC 12V 2P2T 8P PC DIP TUBE PICK#78508 | Component Electronics |
Electromechanical Relay DPDT 3A 12VDC 280Ohm Through Hole | Avnet Europe |
Low Signal Relays - PCB Relay DPDT 3A 12VDC 280Ohm Through Hole | Sager |
V23105A5503A201 |Amp Te Connectivity 1-1393793-9 | Newark Electronics |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393793-9?
Additional datasheets, footprints and schematics for 1-1393793-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393793-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393793-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393793-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393793-9 fall under?
The 1-1393793-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393793-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393793-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393793-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393793-9 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1-1393793-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393793-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393793-9?
You can fill out our help required form which you can use to request a quote for 1-1393793-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.