Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393771-5 |
Prices starting from US$9.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.56
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$18.57
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
27
in stock
|
Buy Now | |
Avnet America
from US$13.01
|
-
|
Buy Now | |
RS Americas
from US$15.74
|
-
|
Buy Now | |
TTI Europe
from US$14.16
|
-
|
Buy Now | |
Sager
from US$17.48
|
-
|
Buy Now |
Weight | 2.3g, .0811oz |
---|---|
Contact Current Class | 0 – 2 A |
Contact Special Features | Reed Contacts |
Contact Number of Poles | 2 |
Contact Plating Material | Ruthenium |
Width Class (Mechanical) | 6 – 8 mm |
Length | 19.56mm, .77in |
Length Class (Mechanical) | 16 – 20 mm |
Width | 7.62mm, .3in |
Height Class (Mechanical) | 7 – 8 mm |
Height | .315in, 8mm |
Insulation Initial Dielectric Between Open Contacts | 250Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Short-Time Current | .5A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Type | Monostable |
Coil Special Features | UL Coil Insulation |
Contact Voltage Rating | 20VDC |
Coil Power Rating Class | 200 – 300 mW |
Contact Switching Voltage (Max) | 100VDC |
Contact Limiting Breaking Current | .5A |
Power Consumption | 50 – 288mW |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Making Current | .5A |
Coil Resistance | 500Ω |
Actuating System | DC |
Contact Limiting Continuous Current | .5A |
Coil Magnetic System | Monostable, DC |
Packaging Method | Box & Tray, Tray |
Relay Style | JWD/JWS Series Reed Relays |
Relay Type | JWD/JWS Series Reed Relay |
Product Type | Relay |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Operating Temperature Range | -35 – 85°C |
Reed Relays Dip 12Vdc Dpst-No |Amp Te Connectivity 1-1393771-5 | Newark Electronics |
Reed Relays DIP 12VDC DPST-NO | Rapid Electronics |
TE Connectivity JWD-171-23 REED RELAYS Dry Reed Relay 2 | Distrelec |
Electromechanical Relay DPST-NO 0.5A 12VDC 500Ohm Through Hole | Avnet America |
Relay, Reed, Gen Purp, DPST-NO, 500mA, Ctrl-V 12DC, Vol-Rtg 100DC, PCB Mount | TE Connectivity 1-1393771-5 | RS Americas |
REED RELAY 0.5A 12V DPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393771-5?
Additional datasheets, footprints and schematics for 1-1393771-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393771-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393771-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393771-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393771-5 fall under?
The 1-1393771-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393771-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393771-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393771-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393771-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1393771-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393771-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393771-5?
You can fill out our help required form which you can use to request a quote for 1-1393771-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.