Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393763-5 |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.95
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
181
in stock
|
Buy Now | |
Rapid Electronics
from US$7.07
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$7.30
|
181
in stock
|
Buy Now | |
TTI Europe
from US$7.22
|
150
in stock
|
Buy Now | |
Avnet America
from US$6.84
|
-
|
Buy Now | |
Farnell
from US$7.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Relay Type | Standard |
---|
Low Signal Relays - Pcb V23100V4024A001 |Amp Te Connectivity 1-1393763-5 | Newark Electronics |
Low Signal Relays-PCB V23100V4024A001 | Rapid Electronics |
TE Connectivity V23100V4024A001 Dry Reed Relay 1 Form A | Distrelec |
SMALL SIGNAL RELAY | TTI Europe |
Electromechanical Relay SPST-NO 0.5A 24VDC 2KOhm Through Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | V23100-V4 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 1A |
Product Range | V23100-V4 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 200V |
Contact Voltage VDC | 200V |
Contact Material | Ruthenium |
Coil Resistance | 2kohm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1393763-5?
Additional datasheets, footprints and schematics for 1-1393763-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393763-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393763-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393763-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393763-5 fall under?
The 1-1393763-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393763-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393763-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393763-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393763-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1-1393763-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393763-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393763-5?
You can fill out our help required form which you can use to request a quote for 1-1393763-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.