Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254B2202B641 |
Prices starting from US$3.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.30
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$7.20
|
202
in stock
|
Buy Now | |
Rapid Electronics
from US$5.78
|
202
in stock
|
Buy Now | |
Chip One Stop
from US$5.10
|
202
in stock
|
Buy Now | |
Avnet America
from US$3.02
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Sager
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$10.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 64 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 64 |
Number of Columns | 32 |
Number of Rows | 2 |
Rows Loaded | A |
Underplate Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Cross Section | .32 x .76mm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.51mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .453in, 11.51mm |
Connector Width | 7.94mm, .313in |
Connector Length | 93.98mm, 3.7in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL File Number | E28476 |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Make First / Break Last | No |
DIN Level | II |
DIN Size | Standard |
Termination Post & Tail Length | .177in, 4.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors V42254B2202B641 |Amp Te Connectivity 1-1393641-6 | Newark Electronics |
DIN 41612 Connectors V42254B2202B641 | Rapid Electronics |
TE Connectivity V42254B2202B641 PC612 FEDERLEI Board Euro Connector 64 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Guide Slot Gray Insulator Receptacle | Distrelec |
Conn DIN 41612 RCP 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
V42254B2202B641=PC612 FEDERLEI, Eurocard Connectors | TE Connectivity 1-1393641-6 | RS Americas |
TE Connectivity | Sager |
Status: | Unknown |
---|---|
Series: | Eurocard Type B Series |
RoHS: | Unknown |
Product Range | Eurocard Type B Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a |
Contact Plating | Gold over Palladium Nickel Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1393641-6?
Additional datasheets, footprints and schematics for 1-1393641-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393641-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393641-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393641-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393641-6 fall under?
The 1-1393641-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1393641-6 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393641-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393641-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393641-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1393641-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393641-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393641-6?
You can fill out our help required form which you can use to request a quote for 1-1393641-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.