Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V42254A112V9,
V42254A 112V 9 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now | |
RS Americas
from US$0.82
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Distrelec
from US$1.53
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 14702 |
---|---|
Screw Length | 29.9mm, 1.178in |
Jackscrew Head Material | PBTP GF30 |
Screw Plating Material | Nickel over Copper |
Packaging Method | Loose Piece |
Product Type | Accessory |
Accessory Type | Jackscrew |
Connector D-SUB THUMB SCREW 4-40 | TE Connectivity 1-1393561-9 | RS Americas |
Screwlock male 4-40 D-Sub | RS |
V42254A 112V 9=Sub D Schraube |Amp Te Connectivity 1-1393561-9 | Newark Electronics |
D SUB JACKSCREW, 4-40 UNC-2A | element14 |
TE Connectivity Knurled screw, UNC 4-40 | Distrelec |
Connector Accessories D-Sub Jackscrew Black Nickel Over Copper Bulk | Avnet America |
V42254A 112V 9=SUB D SCHRAUBE | Boersig |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 1-1393561-9?
Additional datasheets, footprints and schematics for 1-1393561-9 are listed on our Part Details page. You can also find images and similar parts to 1-1393561-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393561-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393561-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393561-9 fall under?
The 1-1393561-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 1-1393561-9 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393561-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393561-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393561-9 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1-1393561-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393561-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1393561-9?
You can fill out our help required form which you can use to request a quote for 1-1393561-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.