Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393253-4 |
Panel Cutout | 1.5 x 1.66in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 2 |
Trip Time at 200% | .03 (Max)seconds |
Panel Thickness | .047 – .11in |
Circuit Breaker Size | 2in, 50.8mm |
Current Rating | 10A |
Interrupt Capacity | 5000A @ 277VAC |
Voltage Rating AC | 415/240VAC, 277VAC |
Stamped Marking Type | International I/O |
Mounting Options | 6-32 Mounting Threads |
Mounting Bushing | No |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Type | Panel Mount |
Illumination Type | No Light |
Illuminated | No |
Toggle Color | White |
Actuator Type | Toggle, Rocker |
Circuit Breaker Type | Magnetic |
Product Type | Circuit Breaker |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W68-X2Q10-10=M6/M7/M9/W6/W7 |Amp Te Connectivity 1-1393253-4 | Newark Electronics |
2 Pole 10 A 50.8 mm Toggle Actuator Magnetic Circuit Breaker | Future Electronics |
Circuit Breaker Magnetic Hydraulic 2Pole 10A 277VAC | Avnet America |
Circuit Breakers 10A 2P 2 WHT TOGGLES INSTANTANEOUS TRIP | Sager |
Where can I find additional details, specifications and documents for a 1-1393253-4?
Additional datasheets, footprints and schematics for 1-1393253-4 are listed on our Part Details page. You can also find images and similar parts to 1-1393253-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393253-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393253-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393253-4 fall under?
The 1-1393253-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 1-1393253-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393253-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393253-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393253-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 1-1393253-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393253-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1393253-4?
You can fill out our help required form which you can use to request a quote for 1-1393253-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.