Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE015048 |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.46
|
4,620
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
4,620
in stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
4,620
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
4,620
in stock
|
Buy Now | |
Farnell
from US$7.64
|
6
in stock
|
Buy Now | |
TTI Europe
from US$4.13
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Current Class | 16A, 5 – 10A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 gold plated |
Contact Number of Poles | 1 |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 48VDC |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 10970Ω |
Coil Power Rating DC | 210mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Carton |
Packaging Method | Box & Tube, Carton |
Power Relay Type | Standard |
Pe015048/Te Connectivity/Amp Brand |Amp Te Connectivity 1-1393219-6 | Newark Electronics |
General Purpose Relays PE015048 | Rapid Electronics |
TE Connectivity PE015048 Power/Signal Relay 1 Form C 48V | Distrelec |
POWER RELAY PCB | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393219-6?
Additional datasheets, footprints and schematics for 1-1393219-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393219-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393219-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393219-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393219-6 fall under?
The 1-1393219-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393219-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393219-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393219-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393219-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393219-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393219-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393219-6?
You can fill out our help required form which you can use to request a quote for 1-1393219-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.