Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE015024 |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.79
|
3,950
in stock
|
Buy Now | |
Rapid Electronics
from US$3.11
|
4,050
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
3,950
in stock
|
Buy Now | |
TTI Europe
from US$3.44
|
3,000
in stock
|
Buy Now | |
SOS electronic
from US$2.13
|
602
in stock
|
Buy Now | |
element14
from US$3.60
|
143
in stock
|
Buy Now | |
Farnell
from US$3.41
|
143
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
TE Store
from US$7.66
|
-
|
Buy Now | |
Sager
from US$3.33
|
-
|
Buy Now |
Product Weight | 5g, .1764oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Plating Material | Gold |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Contact Material | AgNi90/10 |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 10mm, .394in |
Product Height | 10mm, .394in |
Product Length | .787in, 20mm |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Width Class (Mechanical) | 8 – 10mm |
Height Class (Mechanical) | 9 – 10mm |
Length Class (Mechanical) | 16 – 20mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 211mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 2725Ω |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays PE015024 | Rapid Electronics |
Pe015024 |Amp Te Connectivity 1-1393219-5 | Newark Electronics |
POWER RELAY 5A 24V | TTI Europe |
Power Relay 24VDC 1c 5A max.400VAC 2725Ohm AgNi+Au, THT | SOS electronic |
POWER RELAY, SPDT, 5A, 250VAC, TH | element14 |
TE Connectivity - Schrack Power Relay, PE, 1CO, DC, 24V | Distrelec |
SCR1-1393219-5 | Avnet Abacus |
Relay, PE015024 | TE Connectivity 1-1393219-5 | RS Americas |
Special Order: PE015024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 211 mW Coil Resistance: 2725 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 211 mW 2725 Ω | Power Relay | Part Number: 1-1393219-5 | Internal Number: 1-1393219-5 | Alias Number: PE015024 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1393219-5?
Additional datasheets, footprints and schematics for 1-1393219-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393219-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393219-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393219-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393219-5 fall under?
The 1-1393219-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393219-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393219-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393219-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393219-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and SOS electronic have stock available or on a lead time for 1-1393219-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393219-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393219-5?
You can fill out our help required form which you can use to request a quote for 1-1393219-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.