Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393143-7 |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.38
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
780
in stock
|
Buy Now | |
Farnell
from US$3.12
|
625
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
Sager
from US$1.91
|
-
|
Buy Now |
Body Material | Polyester |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Socket Type | Solder |
Contact Plating Material | Tin |
Pole Configuration | 4 |
Terminal Length | 5.33mm, .21in |
Mounting Type | Printed Circuit Board |
For Use With | R10 Relays |
Terminal Configuration | Solder |
Accessory Type | Socket |
Product Type | Socket |
Number of Pins | 16 |
Relay Sockets&hardware 4 Pole Solder Socket |Amp Te Connectivity 1-1393143-7 | Newark Electronics |
Relay Sockets&Hardware 4 POLE SOLDER SOCKET | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E163%3DSOCKETR1016SLGPHE | Distrelec |
RELAY SOCKETS ACCESSORIES | Farnell |
Conn Relay Socket 4 POS Solder | Avnet America |
Relay Sockets & Hardware 4 POLE SOLDER SOCKET | Sager |
Where can I find additional details, specifications and documents for a 1-1393143-7?
Additional datasheets, footprints and schematics for 1-1393143-7 are listed on our Part Details page. You can also find images and similar parts to 1-1393143-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393143-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393143-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393143-7 fall under?
The 1-1393143-7 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1-1393143-7 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393143-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393143-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393143-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1393143-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393143-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1393143-7?
You can fill out our help required form which you can use to request a quote for 1-1393143-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.