Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393122-6 |
Prices starting from US$8.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.69
|
4,342
in stock
|
Buy Now | |
Rapid Electronics
from US$11.70
|
4,342
in stock
|
Buy Now | |
Chip One Stop
from US$9.53
|
4,342
in stock
|
Buy Now | |
RS Americas
from US$14.76
|
250
in stock
|
Buy Now | |
Avnet America
from US$9.68
|
-
|
Buy Now | |
TTI Europe
from US$9.99
|
-
|
Buy Now | |
Sager
from US$10.93
|
-
|
Buy Now | |
Farnell
from US$8.27
|
-
|
Buy Now |
Product Weight | 1.587oz, 45g |
---|---|
Contact Number of Poles | 2 |
Terminal Type | Solder, Plug-In |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 5A |
Contact Material | AgCdO |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 1.111in, 28.2mm |
Product Width | 21.8mm, .858in |
Product Height | 1.261in, 32.5mm |
Width Class (Mechanical) | 20 – 25mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Actuating System | DC |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 5A |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Continuous Current | 5A |
Coil Resistance | 160Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Socket |
実装方法 | Tray |
Packaging Method | Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
General Purpose Relays DPDT SCKT MT 12VDC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KHAU, 2CO, DC, 12V | Distrelec |
Power Relays | RS Americas |
Electromechanical Relay DPDT 5A 12VDC 160Ohm Socket | Avnet America |
RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1393122-6?
Additional datasheets, footprints and schematics for 1-1393122-6 are listed on our Part Details page. You can also find images and similar parts to 1-1393122-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393122-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393122-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393122-6 fall under?
The 1-1393122-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393122-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393122-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393122-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393122-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 1-1393122-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393122-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1393122-6?
You can fill out our help required form which you can use to request a quote for 1-1393122-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.