Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393115-0 |
Prices starting from US$19.85
Product Weight | 85g, 2.988oz |
---|---|
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | Solder, Quick Connect |
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 10A |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 38.9mm, 1.531in |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 1.906in, 48.4mm |
Insulation Clearance Between Contact & Coil | .315in |
Product Height | 1.405in, 35.7mm |
Length Class (Mechanical) | 40 – 50mm |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Bracket, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 95°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 95°C, 204°F |
Environmental Ambient Temperature Class | 85 – 105°C |
General Purpose Relays KUIP-11D55-12=KU | Rapid Electronics |
TE Connectivity KUIP-11D55-12 KU Power/Signal Relay DPDT | Distrelec |
POWER RELAY, DPDT, 10A, 12VDC, PANEL | Farnell |
General Purpose Relays DPDT 10A 12VDC Bracket mount | Sager |
Where can I find additional details, specifications and documents for a 1-1393115-0?
Additional datasheets, footprints and schematics for 1-1393115-0 are listed on our Part Details page. You can also find images and similar parts to 1-1393115-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393115-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393115-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393115-0 fall under?
The 1-1393115-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393115-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393115-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393115-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393115-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1393115-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393115-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1393115-0?
You can fill out our help required form which you can use to request a quote for 1-1393115-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.