Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1393030-5 |
Product Weight | 90g, 3.17oz |
---|---|
Case Color | Black |
Output Switching | Random |
Switch Arrangement | (2) x 1 Form A (SPST-NO) |
Contact Arrangement | (2) x 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 44.5 x 57x 30.2mm, 1.752 x 2.244 x 1.189in |
Output Voltage (Max) | 280V |
Input Voltage | 4 – 15VDC |
Output Current Rating | .1 – 25Arms |
Output Current (Min) | .1A |
Input Voltage Typical | 4 – 15VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Relay Housing Style | Industry Standard |
Coupling | Optical |
Relay Mounting Type | Chassis Mount |
R-Switch & slimSSR Relays | No |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | .25 x .032 Quick Connect Terminals |
Operating Temperature Range | -30 – 80°C |
Ssr-Industrial Mt. Spst-No 4-15Vdc 25A Ss Relay |Amp Te Connectivity 1-1393030-5 | Newark Electronics |
Relay SSR 34mA 15V DC-IN 25A 280V AC-OUT 4-Pin Hockey puck | Avnet America |
Solid State Relays - Industrial Mount SPST-NO 4-15VDC 25A SS RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1393030-5?
Additional datasheets, footprints and schematics for 1-1393030-5 are listed on our Part Details page. You can also find images and similar parts to 1-1393030-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393030-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393030-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393030-5 fall under?
The 1-1393030-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393030-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393030-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393030-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393030-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1-1393030-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393030-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1393030-5?
You can fill out our help required form which you can use to request a quote for 1-1393030-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.