Weight per Piece | .0054oz, .155g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Stud Diameter | .118in, 3mm |
Wire Insulation Diameter | .145 – .16in, 3.683 – 4.064mm |
Overall Length | .784in, 19.91mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .16in, 4.064mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Stud Size | #4 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 194°F, 90°C |
SMP 0-0165004-0 Ring & Spade Terminal Type: Spade Tongue Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 Spade Tongue 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 1-1377173-4 | Internal Number: 1-1377173-4 | TE Connectivity | TE Store |
Terminals SMP 0-0165004-0 | Rapid Electronics |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet Europe |
TE | RS Americas |
Terminals Smp 0-0165004-0 |Amp Te Connectivity 1-1377173-4 | Newark Electronics |
TE Connectivity - AMP SMP 0-0165004-0 | Distrelec |
Where can I find additional details, specifications and documents for a 1-1377173-4?
Additional datasheets, footprints and schematics for 1-1377173-4 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-4 fall under?
The 1-1377173-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Avnet Europe, Avnet America and RS Americas have stock available or on a lead time for 1-1377173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-4?
You can fill out our help required form which you can use to request a quote for 1-1377173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.