Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .3527oz, 10g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Stud Diameter | 7.92mm, .312in |
Tongue Thickness | .031in, .79mm |
Overall Length | 30.1mm, 1.185in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 50 |
Stud Size | 5/16, M8 |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0160296-0 |Amp Te Connectivity 1-1377173-2 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Bag | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377173-2?
Additional datasheets, footprints and schematics for 1-1377173-2 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-2 fall under?
The 1-1377173-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-1377173-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-2?
You can fill out our help required form which you can use to request a quote for 1-1377173-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.