Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
920
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
920
in stock
|
Buy Now | |
TE Store
from US$1.24
|
380
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .0139oz, .395g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 27.762mm, 1.093in |
Stud Diameter | .205in, 5.21mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Shipper quantity = 20 X QTY/Plastic box |
Packaging Method | Bag |
Packaging Quantity | 50 |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M5 |
Shape Description | RING-043 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals SMP 0-0160292-0 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
SMP 0-0160292-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 1-1377173-0 | Internal Number: 1-1377173-0 | TE Connectivity | TE Store |
Smp 0-0160292-0 |Amp Te Connectivity 1-1377173-0 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 27.9mm 9.5mm Tin Box | Avnet America |
SMP 0-0160292-0 | TE Connectivity 1-1377173-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1377173-0?
Additional datasheets, footprints and schematics for 1-1377173-0 are listed on our Part Details page. You can also find images and similar parts to 1-1377173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1377173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1377173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1377173-0 fall under?
The 1-1377173-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-1377173-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1377173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1377173-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1377173-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-1377173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1377173-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1377173-0?
You can fill out our help required form which you can use to request a quote for 1-1377173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.