Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.29
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Retention | Without |
Wire Size | 434.18 – 2466.91CMA, .205 – 1.31mm², 24 – 16AWG |
Operating Voltage | 300VAC |
Housing Color | Red |
Centerline (Pitch) | .197in, 5mm |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Connector Housing Plug 4 Position Cable Mount Nylon Red | Avnet America |
Where can I find additional details, specifications and documents for a 1-1376390-5?
Additional datasheets, footprints and schematics for 1-1376390-5 are listed on our Part Details page. You can also find images and similar parts to 1-1376390-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1376390-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1376390-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1376390-5 fall under?
The 1-1376390-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1376390-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1376390-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1376390-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1376390-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1376390-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1376390-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1376390-5?
You can fill out our help required form which you can use to request a quote for 1-1376390-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.