Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
21,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
21,500
in stock
|
Buy Now | |
TE Store
from US$1.01
|
7,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Connector Height | .26in, 6.6mm |
Connector Length | 36.07mm, 1.42in |
コネクタの高さ | 6.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | Nylon - GF |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Comment | Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1, Not interchangeable with CST-100 contacts and housings. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
RECPT HOUSING 14 POS CST-100 | Rapid Electronics |
TE Connectivity - AMP Connector CST-100 II HOUSING 14 P | Distrelec |
CST-100 II HOUSING 14 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 14 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Wire 14 | Receptacle Housing: 2.54Mm & 1 Row & Cst-100 Ii | Part Number: 1-1375820-4 | Internal Number: 1-1375820-4 | .1" | TE Connectivity | TE Store |
Recpt Housing 14 Pos Cst-100 |Amp Te Connectivity 1-1375820-4 | Newark Electronics |
Conn Housing RCP 14 POS 2.54mm Crimp ST | Avnet America |
CST-100 II HOUSING 14 POS | TE Connectivity 1-1375820-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | CST-100 II Series |
RoHS: | Unknown |
Product Range | CST-100 II Series |
---|---|
Gender | Receptacle |
No. of Positions | 14Positions |
Pitch Spacing | 2.54mm |
For Use With | - |
Body Material | Nylon |
Colour | White |
Diameter | 1.42" |
Where can I find additional details, specifications and documents for a 1-1375820-4?
Additional datasheets, footprints and schematics for 1-1375820-4 are listed on our Part Details page. You can also find images and similar parts to 1-1375820-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1375820-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1375820-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1375820-4 fall under?
The 1-1375820-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1375820-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1375820-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1375820-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1375820-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-1375820-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1375820-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1375820-4?
You can fill out our help required form which you can use to request a quote for 1-1375820-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.