Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Body Shape | Circular |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | .187in, 4.75mm |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 10GHz |
Grade | Professional |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | SMC |
Connector System | Cable-to-Cable |
Sealable | No |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | KX 3B, KX 22A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Smc Str Plg Hex 50Ohm Gold Pltd Rg174A/U |Greenpar Te Connectivity 1-1337608-0 | Newark Electronics |
Conn SMC PL 0Hz to 10GHz 50Ohm Solder/Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337608-0?
Additional datasheets, footprints and schematics for 1-1337608-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337608-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337608-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337608-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337608-0 fall under?
The 1-1337608-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337608-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337608-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337608-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337608-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1337608-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337608-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337608-0?
You can fill out our help required form which you can use to request a quote for 1-1337608-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.