Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.94
|
247
in stock
|
Buy Now | |
element14
from US$11.95
|
247
in stock
|
Buy Now | |
Rapid Electronics
from US$10.16
|
164
in stock
|
Buy Now | |
Chip One Stop
from US$9.45
|
164
in stock
|
Buy Now | |
Avnet America
from US$7.84
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Brass |
---|---|
Body Style | Straight |
Hermetically Sealed | No |
Body Plating Material | Nickel |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Military Style Number | UG-201/U |
Packaging Quantity | 25 |
Grade | Professional |
Side B Interface | BNC |
Side B Gender | Jack |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Side A Interface | N |
Side A Gender | Plug |
ADAPTOR, N PLUG, BNC JACK, 50OHM | element14 |
RF Adapters-Between Series ISA Str Adp BNCJ-NP | Rapid Electronics |
Conn Type N-BNC Adapter PL/RCP 0Hz to 4GHz 50Ohm ST Gold | Avnet America |
Isa Str Adp Bncj-Np Nickel Pltd |Greenpar Te Connectivity 1-1337567-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1337567-0?
Additional datasheets, footprints and schematics for 1-1337567-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337567-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337567-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337567-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337567-0 fall under?
The 1-1337567-0 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-1337567-0 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337567-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337567-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337567-0 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1337567-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337567-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337567-0?
You can fill out our help required form which you can use to request a quote for 1-1337567-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.