Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | FME |
Convert From Gender | Plug |
Convert To Coax Type | FME |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Plating | Nickel |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2GHz |
No. of Mating Cycles | 500 |
ADAPTOR, FME PLUG, FME PLUG, 50OHM | element14 |
Conn FME Adapter PL/PL 0Hz to 2GHz 50Ohm ST Gold Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1337553-0?
Additional datasheets, footprints and schematics for 1-1337553-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337553-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337553-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337553-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337553-0 fall under?
The 1-1337553-0 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337553-0 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337553-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337553-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337553-0 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 1-1337553-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337553-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337553-0?
You can fill out our help required form which you can use to request a quote for 1-1337553-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.