Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.95
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$9.30
|
725
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
725
in stock
|
Buy Now | |
Distrelec
from US$9.04
|
725
in stock
|
Buy Now | |
Farnell
from US$12.39
|
580
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.76
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
-
|
Buy Now | |
Avnet America
from US$10.90
|
-
|
Buy Now | |
element14
from US$10.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Silver |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .708in, 18mm |
Flats Dimension | 11.0 A/F |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
Detent | Without |
RF Connector Coupling Mechanism | Slide-In |
Operating Frequency | 11GHz |
Grade | Professional |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Coupling Nut Style | Knurled |
Gasket Material | Silicone Rubber |
Packaging Quantity | 25 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Interface | UHF |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | RG 141A, Raychem 5021D1331, RG58C, Raychem 5021M1631, URM 43, URM 76, Raychem EPD 71169Q, Raychem 5021D1831 |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
UHF Str Plg PS Silver Pltd RG58C/U 141A | Rapid Electronics |
TE Connectivity UHF Str Plg PS Silver Pltd RG58C/U 141A | Distrelec |
RF CONN, UHF PLUG, CABLE | Farnell |
UHF solder plug for RG58 cable,500V | RS |
Plug | Transfer Multisort Elektronik |
Rf Coaxial, Uhf Plug, Cable | Newark Electronics |
Conn UHF PL 0Hz to 500MHz Solder ST Cable Mount Silver Individual | Avnet America |
RF COAXIAL, UHF, STRAIGHT PLUG | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1337473-0?
Additional datasheets, footprints and schematics for 1-1337473-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337473-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337473-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337473-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337473-0 fall under?
The 1-1337473-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337473-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337473-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337473-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337473-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1-1337473-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337473-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337473-0?
You can fill out our help required form which you can use to request a quote for 1-1337473-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.