Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$4.96
|
482
in stock
|
Buy Now | |
Rapid Electronics
from US$3.99
|
482
in stock
|
Buy Now | |
Chip One Stop
from US$7.23
|
482
in stock
|
Buy Now | |
Distrelec
from US$4.72
|
482
in stock
|
Buy Now | |
TE Store
from US$5.13
|
467
in stock
|
Buy Now | |
Farnell
from US$5.20
|
390
in stock
|
Buy Now | |
element14
from US$4.58
|
213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.99
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
RS Americas
from US$5.60
|
-
|
Buy Now | |
Boersig
from US$4.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Insulation | With |
Body Plating Material | Silver |
Body Style | Straight |
Tether | Without |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
Resistor Specification | .5 ±2% W |
Impedance | 50Ω |
Circuit Application | Signal |
Gasket Material | Silicone Rubber |
Packaging Method | Tray |
Packaging Quantity | 50 |
Sealable | No |
Grade | Professional |
Product Type | Terminator |
Frequency | 1GHz |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
BNC plug termination 50ohm 1GHz 0.5W | RS |
1-1337463-0 - Bnc Plg Term 50Ohm Silver Pltd |Amp Te Connectivity 1-1337463-0 | Newark Electronics |
RF Terminators BNC PLG TERM 50OHM SILVER PLTD | Rapid Electronics |
TE Connectivity - AMP Coax BNC Plg Term 50Ohm Silver Pltd | Distrelec |
BNC Plg Term 50Ohm Silver Pltd Impedance: 50 Ω Operating Temperature Range: -85 – 329 °F Operating Temperature Range: -65 – 165 °C Rf Terminator | 50 Ω -85 – 329 °F | Part Number: 1-1337463-0 | Internal Number: 1-1337463-0 | TE Connectivity | TE Store |
RF CONN, BNC, PLUG, 50 OHM | Farnell |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14 |
Terminator | Transfer Multisort Elektronik |
Connector Accessories Plug BNC Terminator Individual | Avnet America |
BNC plug termination 50ohm 1GHz 0.5W | TE Connectivity 1-1337463-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1337463-0?
Additional datasheets, footprints and schematics for 1-1337463-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337463-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337463-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337463-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337463-0 fall under?
The 1-1337463-0 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 1-1337463-0 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337463-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337463-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337463-0 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1337463-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337463-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337463-0?
You can fill out our help required form which you can use to request a quote for 1-1337463-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.