Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | Raychem 9524A1311 Raychem 9524A1811 RG59B/U RG62A/U RG140/U RG210/U URM90 |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Frequency Max | 2GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Body Plating | Silver |
Centre Contact Resistance | 1.5mohm |
Coaxial Type | RG59 |
Connector Mounting Orientation | Cable |
Dielectric Material | PTFE |
Insulation Resistance | 5000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 2GHz |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Outer Contact Resistance | 1mohm |
Peak Voltage AC | 500V |
Termination Method | Clamp |
Withstand Voltage | 1500V |
Working Voltage | 500V |
Bnc Str Plg Mc 75Ohm Silver Pltd Rg59B/U |Amp Te Connectivity 1-1337422-0 | Newark Electronics |
Connectors BNC Straight Plug Solder 75 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Str Plg MC 75Ohm Silver Pltd RG59B/U | Distrelec |
RF CONN, BNC PLUG, 75 OHM, CLAMP | Farnell |
Where can I find additional details, specifications and documents for a 1-1337422-0?
Additional datasheets, footprints and schematics for 1-1337422-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337422-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337422-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337422-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337422-0 fall under?
The 1-1337422-0 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1337422-0 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337422-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337422-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337422-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1337422-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337422-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337422-0?
You can fill out our help required form which you can use to request a quote for 1-1337422-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.