Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
7,710
in stock
|
Buy Now | |
element14
from US$0.20
|
7,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,700
in stock
|
Buy Now | |
TE Store
from US$0.14
|
3,819
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Width | .11in, 2.8mm |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Size Search | 2mm², 14AWG |
Wire Insulation Diameter | 1.2 – 2.7mm, .047 – .106in |
Wire Size | 2.5mm², 1.5mm², 14AWG |
Packaging Quantity | 2250 |
Packaging Method | Package |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | element14 |
Automotive Contact, Socket, Crimp, 14Awg | Newark Electronics |
2.8MM RECP,SEAL,14AWG,REV REEL Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | 1.5/2.8 Connector System & Recpt And Tab | Part Number: 1-1326032-1 | Internal Number: 1-1326032-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-1326032-1?
Additional datasheets, footprints and schematics for 1-1326032-1 are listed on our Part Details page. You can also find images and similar parts to 1-1326032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1326032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1326032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1326032-1 fall under?
The 1-1326032-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1326032-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1326032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1326032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1326032-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and Avnet America have stock available or on a lead time for 1-1326032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1326032-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1326032-1?
You can fill out our help required form which you can use to request a quote for 1-1326032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.