Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
6,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
6,649
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
6,649
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
6,649
in stock
|
Buy Now | |
Farnell
from US$0.62
|
5,400
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 8 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49 – 70.86µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 31.49 – 70.86µin, .8µm |
Contact Shape & Form | Square |
Mating Post Length | .3in, 7.7mm |
Contact Design | Square |
Contact Layout | Inline |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Tin |
Connector Width | 10.7mm, .421in |
コネクタの高さ | 8.2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 8.2mm, .32in |
Connector Length | 1.2448in, 31.62mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 15 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Unshrouded |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers & Wire Housings 8P Ep Pin Hsg |Amp Te Connectivity 1-1318300-8 | Newark Electronics |
Headers&Wire Housings 8P EP PIN HSG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 8P NAT/TUBE | Distrelec |
CONNECTOR, HEADER, 8POS, 1ROW, 3.96MM | Farnell |
Conn Wire to Board HDR 8 POS 3.96mm Solder ST Thru-Hole Tube | Avnet America |
Header Assembly 3.96 EP 8P NAT/TUBE Economy Power Series | TE Connectivity 1-1318300-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1318300-8?
Additional datasheets, footprints and schematics for 1-1318300-8 are listed on our Part Details page. You can also find images and similar parts to 1-1318300-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318300-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1318300-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318300-8 fall under?
The 1-1318300-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1318300-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318300-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318300-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1318300-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1318300-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318300-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1318300-8?
You can fill out our help required form which you can use to request a quote for 1-1318300-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.