Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 7 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | 10.8VDC |
Supply Voltage Max | 14.4VDC |
Panel Cutout Height | 13mm |
Panel Cutout Width | 30mm |
Operating Temperature Min | -10°C |
K07.20 | RS Americas |
Counter, Digital, 7Digit, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.130.200.012?
Additional datasheets, footprints and schematics for 1.130.200.012 are listed on our Part Details page. You can also find images and similar parts to 1.130.200.012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.130.200.012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.130.200.012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.130.200.012 fall under?
The 1.130.200.012 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 1.130.200.012 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.130.200.012 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.130.200.012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.130.200.012 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 1.130.200.012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.130.200.012 often in real-time on the comparison pages.
What if I can't find stock of 1.130.200.012?
You can fill out our help required form which you can use to request a quote for 1.130.200.012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.