Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Contact Type | Socket |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Width | 13.9mm |
Height | .984in, 25mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Natural |
Housing Material | PA 6 GF |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Halogen Free | No |
Assembly Integration Feature | Without |
For Use With | Header |
Packaging Method | Carton |
Packaging Quantity | 200 |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .197in, 5mm |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
STD TIM HOUSING MKII 3POS Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Number of Rows: 1 Wire-to-Board 3 .197" 5 mm | Rectangular Connector Housing | Part Number: 1-1241961-8 | Internal Number: 1-1241961-8 | .197" | TE Connectivity | TE Store |
Std Tim Housing Mkii 3Pos |Amp Te Connectivity 1-1241961-8 | Newark Electronics |
AMP1-1241961-8 | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 5mm |
For Use With | AMP Standard Timer Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1241961-8?
Additional datasheets, footprints and schematics for 1-1241961-8 are listed on our Part Details page. You can also find images and similar parts to 1-1241961-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1241961-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1241961-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1241961-8 fall under?
The 1-1241961-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1241961-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1241961-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1241961-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1241961-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1-1241961-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1241961-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1241961-8?
You can fill out our help required form which you can use to request a quote for 1-1241961-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.